Memory Protection Devices, Inc. 12 Volt Holder BH23AL

Description
Model No. BH23AL Description 12 Volt Holder for "23A" Cell, Solder Lugs Material Polypropylene Contact Material Lugs: Steel, nickel plated overall Color Black Accessories Insulator no. BI-UM-3-4 Price, 100 pieces $0.51 Price, 500 pieces $0.43 Price, 1000 pieces $0.40 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet
Description
Model No. BH23AL Description 12 Volt Holder for "23A" Cell, Solder Lugs Material Polypropylene Contact Material Lugs: Steel, nickel plated overall Color Black Accessories Insulator no. BI-UM-3-4 Price, 100 pieces $0.51 Price, 500 pieces $0.43 Price, 1000 pieces $0.40 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Volt Holder - BH23AL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 Volt Holder
BH23AL
12 Volt Holder BH23AL
Model No. BH23AL Description 12 Volt Holder for "23A" Cell, Solder Lugs Material Polypropylene Contact Material Lugs: Steel, nickel plated overall Color Black Accessories Insulator no. BI-UM-3-4 Price, 100 pieces $0.51 Price, 500 pieces $0.43 Price, 1000 pieces $0.40 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BH23AL
Description12 Volt Holder for "23A" Cell, Solder Lugs
MaterialPolypropylene
Contact MaterialLugs: Steel, nickel plated overall
ColorBlack
AccessoriesInsulator no. BI-UM-3-4
Price, 100 pieces$0.51
Price, 500 pieces$0.43
Price, 1000 pieces$0.40
Package Size100
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH23AL-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH23AL-ND
Battery Holders, Clips, Contacts BH23AL-ND
Battery Holder (Open) A23 1 Cell Solder Lug

Battery Holder (Open) A23 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH23AL BH23AL-ND
Product Name 12 Volt Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - A114146-ND - DigiKey
Specs
Type Contact Spring (Leaf)
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
Lithium Battery Holder - CR2 & CR123A Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS UL94V-0
Cell Capacity Single Cell
View Details
4 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers