Memory Protection Devices, Inc. C-Cell Holder BH22CW

Description
Model No. BH22CW Description 4 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.83 Price, 500 pieces $1.57 Price, 1000 pieces $1.46 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet
Description
Model No. BH22CW Description 4 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.83 Price, 500 pieces $1.57 Price, 1000 pieces $1.46 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
C-Cell Holder
BH22CW
C-Cell Holder BH22CW
Model No. BH22CW Description 4 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.83 Price, 500 pieces $1.57 Price, 1000 pieces $1.46 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH22CW
Description4 "C" Battery Holder With 6" Wire Leads
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$1.83
Price, 500 pieces$1.57
Price, 1000 pieces$1.46
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH22CW
Product Name C-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 5005296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Size Coin Cell or Button Cell
View Details
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) - 1071 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers