Memory Protection Devices, Inc. C-Cell Holder BH22CSF

Description
Model No. BH22CSF Description 4 "C" Battery Holders With 9 V Snap Fastener Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.77 Price, 500 pieces $1.52 Price, 1000 pieces $1.41 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Description
Model No. BH22CSF Description 4 "C" Battery Holders With 9 V Snap Fastener Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.77 Price, 500 pieces $1.52 Price, 1000 pieces $1.41 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
C-Cell Holder
BH22CSF
C-Cell Holder BH22CSF
Model No. BH22CSF Description 4 "C" Battery Holders With 9 V Snap Fastener Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.77 Price, 500 pieces $1.52 Price, 1000 pieces $1.41 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH22CSF
Description4 "C" Battery Holders With 9 V Snap Fastener
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$1.77
Price, 500 pieces$1.52
Price, 1000 pieces$1.41
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH22CSF
Product Name C-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

Spring Battery Contact - IT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Steel
Cell Capacity Single Cell
View Details
 - 594426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
9V Cell Densi-Pak Holder - 245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
3 suppliers