Memory Protection Devices, Inc. C-Cell Holder BH210CL

Description
Model No. BH210CL Description 10 "C" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.59 Price, 500 pieces $2.22 Price, 1000 pieces $2.08 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BH210CL Description 10 "C" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.59 Price, 500 pieces $2.22 Price, 1000 pieces $2.08 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Cell Holder - BH210CL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C-Cell Holder
BH210CL
C-Cell Holder BH210CL
Model No. BH210CL Description 10 "C" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.59 Price, 500 pieces $2.22 Price, 1000 pieces $2.08 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH210CL
Description10 "C" Battery Holder With Solder Lugs
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$2.59
Price, 500 pieces$2.22
Price, 1000 pieces$2.08
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH210CL-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH210CL-ND
Battery Holders, Clips, Contacts BH210CL-ND
Battery Holder (Open) C 10 Cell Solder Lug

Battery Holder (Open) C 10 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH210CL BH210CL-ND
Product Name C-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) - 1073 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
 - 489021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
CR2032 Vertical Mount Coin Cell Holder - CH74-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Polyamide
Cell Capacity Single Cell
View Details