Memory Protection Devices, Inc. AA-Cell Holder BH16AASF

Description
SPECIFICATIONS : Plastic material - polypropylene Flammability Rating-UL94 HB, UL File No. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Wire - 152.4 mm Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact Resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIANT
Request a Quote Datasheet
Description
SPECIFICATIONS : Plastic material - polypropylene Flammability Rating-UL94 HB, UL File No. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Wire - 152.4 mm Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact Resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BH16AASF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BH16AASF
AA-Cell Holder BH16AASF
SPECIFICATIONS : Plastic material - polypropylene Flammability Rating-UL94 HB, UL File No. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Wire - 152.4 mm Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact Resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIANT

SPECIFICATIONS :
Plastic material - polypropylene
Flammability Rating-UL94 HB, UL File No. E216959
Temperature Range: -10°C to +100°C
Springs - nickel plated spring steel
Wire - 152.4 mm Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C.
Rivets - Brass, nickel plated
9 Volts Snaps - Brass, nickel plated
Contact Resistance: Under 50mOhm for +/- contacts per EIA-540J000
ROHS COMPLIANT

Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH16AASF-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH16AASF-ND
Battery Holders, Clips, Contacts BH16AASF-ND
Battery Holder (Open) AA 6 Cell 9 Volt Snap Fasteners

Battery Holder (Open) AA 6 Cell 9 Volt Snap Fasteners

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH16AASF BH16AASF-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

THM (3 Volt) Holder for (1) 2430 Cell - 105 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 4019856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details