Memory Protection Devices, Inc. C-Cell Holder BH14CL

Description
Model No. BH14CL Description 4 "C" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.24 Price, 500 pieces $1.07 Price, 1000 pieces $1.00 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BH14CL Description 4 "C" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.24 Price, 500 pieces $1.07 Price, 1000 pieces $1.00 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Cell Holder - BH14CL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C-Cell Holder
BH14CL
C-Cell Holder BH14CL
Model No. BH14CL Description 4 "C" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.24 Price, 500 pieces $1.07 Price, 1000 pieces $1.00 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH14CL
Description4 "C" Battery Holder With Solder Lugs
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$1.24
Price, 500 pieces$1.07
Price, 1000 pieces$1.00
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH14CL-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH14CL-ND
Battery Holders, Clips, Contacts BH14CL-ND
Battery Holder (Open) C 4 Cell Solder Lug

Battery Holder (Open) C 4 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH14CL BH14CL-ND
Product Name C-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
 - 489021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
Coin Cell Battery Holders - BAT-HLD-011-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details