Memory Protection Devices, Inc. D-Cell Holder BH13DL

Description
Model No. BH13DL Description 3 "D" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulato r Price, 100 pieces $1.24 Price, 500 pieces $1.07 Price, 1000 pieces $1.00 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Series Connection
Request a Quote Datasheet
Description
Model No. BH13DL Description 3 "D" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulato r Price, 100 pieces $1.24 Price, 500 pieces $1.07 Price, 1000 pieces $1.00 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Cell Holder - BH13DL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D-Cell Holder
BH13DL
D-Cell Holder BH13DL
Model No. BH13DL Description 3 "D" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulato r Price, 100 pieces $1.24 Price, 500 pieces $1.07 Price, 1000 pieces $1.00 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Series Connection
Model No.BH13DL
Description3 "D" Battery Holder With Solder Lugs
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulato r
Price, 100 pieces$1.24
Price, 500 pieces$1.07
Price, 1000 pieces$1.00
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsSeries Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH13DL-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH13DL-ND
Battery Holders, Clips, Contacts BH13DL-ND
Battery Holder (Open) D 3 Cell Solder Lug

Battery Holder (Open) D 3 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH13DL BH13DL-ND
Product Name D-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
SMT Locking Coin Cell Holder for CR1632 - 2896 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details