Memory Protection Devices, Inc. N-Cell Holder BH12NL

Description
Model No. BH12NL Description "N" twin cell holder with solder Lugs on case Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.59 Price, 500 pieces $0.52 Price, 1000 pieces $0.49 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. BH12NL Description "N" twin cell holder with solder Lugs on case Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.59 Price, 500 pieces $0.52 Price, 1000 pieces $0.49 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Cell Holder - BH12NL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
N-Cell Holder
BH12NL
N-Cell Holder BH12NL
Model No. BH12NL Description "N" twin cell holder with solder Lugs on case Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.59 Price, 500 pieces $0.52 Price, 1000 pieces $0.49 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BH12NL
Description"N" twin cell holder with solder Lugs on case
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.59
Price, 500 pieces$0.52
Price, 1000 pieces$0.49
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH12NL
Product Name N-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Mounting Surface Mount
View Details
2 suppliers