SPECIFICATIONS :
Plastic material - polypropylene
Springs - nickel plated spring steel
Wire - 152.4 mm Ref.Long 26 AWG,
UL1007, CSA - TR-64, 300V, 80 C.
Rivets - Brass, nickel plated
9 Volts Snaps - Brass, nickel plated
| Memory Protection Devices, Inc. | |
|---|---|
| Product Category | Battery Holders |
| Product Number | BH10AAL |
| Product Name | AA-Cell Holder |
| Type | Plastic Holder |