Memory Protection Devices, Inc.
Fuseholders
BF353S
Description
Fuse 15A Circuit
Request a Quote
Email Supplier
Datasheet
Description
Fuse 15A Circuit
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
BF353S-ND |
|
Product Name
|
Fuseholders |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current
15 amps
Mounting
Rivet
View Details
3 suppliers
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
View Details
Standard Fuse Size Accomodated
5mm x 20mm; Other; (5 x 20mm)
Operating Temperature
59 to 86 F (15 to 30 C)
View Details
Rated Operating Voltage
250 volts
Mounting
Panel Mount
View Details
2 suppliers