Memory Protection Devices, Inc. AA-Cell Holder BCAAW

Description
NOTES: Plastic material - Polypropylene, Black Flammability Rating - UL94-HB, UL File NO. E216959 Temperature Rating: -10C to +100C Springs - Nickel Plated Spring Steel Rivets - Brass, Nickel Plated Wires - 26 AWG, UL1007, CSA -TR-64, 300V, 80C Contacts Resistance: Under 50mOhm for +/- contacts per EIA-540J000 RoHS Compliant
Request a Quote Datasheet
Description
NOTES: Plastic material - Polypropylene, Black Flammability Rating - UL94-HB, UL File NO. E216959 Temperature Rating: -10C to +100C Springs - Nickel Plated Spring Steel Rivets - Brass, Nickel Plated Wires - 26 AWG, UL1007, CSA -TR-64, 300V, 80C Contacts Resistance: Under 50mOhm for +/- contacts per EIA-540J000 RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BCAAW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BCAAW
AA-Cell Holder BCAAW
NOTES: Plastic material - Polypropylene, Black Flammability Rating - UL94-HB, UL File NO. E216959 Temperature Rating: -10C to +100C Springs - Nickel Plated Spring Steel Rivets - Brass, Nickel Plated Wires - 26 AWG, UL1007, CSA -TR-64, 300V, 80C Contacts Resistance: Under 50mOhm for +/- contacts per EIA-540J000 RoHS Compliant

NOTES:

  • Plastic material - Polypropylene, Black
  • Flammability Rating - UL94-HB, UL File NO. E216959
  • Temperature Rating: -10C to +100C
  • Springs - Nickel Plated Spring Steel
  • Rivets - Brass, Nickel Plated
  • Wires - 26 AWG, UL1007, CSA -TR-64, 300V, 80C
  • Contacts Resistance: Under 50mOhm for +/- contacts per EIA-540J000
  • RoHS Compliant
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BCAAW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BCAAW-ND
Battery Holders, Clips, Contacts BCAAW-ND
"Battery Holder (Open) AA 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AA 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BCAAW BCAAW-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-240-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
CR2032 Coin Cell Holder - BCR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder; Coin Cell Holder
Material PAR
Cell Capacity Single Cell
View Details
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details