Memory Protection Devices, Inc. Battery Holders, Clips, Contacts BC501SM-TR

Description
BATT HOLDER COIN 12MM 1 CELL SMD
Datasheet
Description
BATT HOLDER COIN 12MM 1 CELL SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - BC501SM-TR - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
BC501SM-TR
Battery Holders, Clips, Contacts BC501SM-TR
BATT HOLDER COIN 12MM 1 CELL SMD

BATT HOLDER COIN 12MM 1 CELL SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number BC501SM-TR
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Coin, 12.0mm
Unlock Full Specs
to access all available technical data

Similar Products

Button Batteries - 4574634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr2450
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details