Memory Protection Devices, Inc. AA-Cell Holder BC4AASF

Description
SPECIFICATIONS : Plastic material - polypropylene,PP-104 0 Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIANT
Request a Quote Datasheet
Description
SPECIFICATIONS : Plastic material - polypropylene,PP-104 0 Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BC4AASF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BC4AASF
AA-Cell Holder BC4AASF
SPECIFICATIONS : Plastic material - polypropylene,PP-104 0 Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIANT

SPECIFICATIONS :
Plastic material - polypropylene,PP-1040
Flammability rating-UL94 HB, UL file no. E216959
Temperature Range: -10°C to +100°C
Springs - nickel plated spring steel Wire - 152.4 mm
Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C.
Rivets - Brass, nickel plated
9 Volts Snaps - Brass, nickel plated
Contact resistance: Under 50mOhm for +/- contacts per EIA-540J000
ROHS COMPLIANT

Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BC4AASF-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BC4AASF-ND
Battery Holders, Clips, Contacts BC4AASF-ND
Battery Holder (Open) AA 4 Cell 9 Volt Snap Fasteners

Battery Holder (Open) AA 4 Cell 9 Volt Snap Fasteners

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BC4AASF BC4AASF-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 18350 Battery - 1095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Battery Holder With PC PIN - SN·MP-PC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP / PE / ABS
Cell Capacity Single Cell; Multiple Cell
View Details