Memory Protection Devices, Inc. AAA-Cell Holder BC3AAASF

Description
Model No. BC3AAASF Description 3 AAA Battery Holder With 9 Volt Snap Fasteners Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.02 Price, 500 pieces $0.87 Price, 1000 pieces $0.81 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet
Description
Model No. BC3AAASF Description 3 AAA Battery Holder With 9 Volt Snap Fasteners Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.02 Price, 500 pieces $0.87 Price, 1000 pieces $0.81 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA-Cell Holder - BC3AAASF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA-Cell Holder
BC3AAASF
AAA-Cell Holder BC3AAASF
Model No. BC3AAASF Description 3 AAA Battery Holder With 9 Volt Snap Fasteners Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.02 Price, 500 pieces $0.87 Price, 1000 pieces $0.81 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BC3AAASF
Description3 AAA Battery Holder With 9 Volt Snap Fasteners
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$1.02
Price, 500 pieces$0.87
Price, 1000 pieces$0.81
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BC3AAASF
Product Name AAA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) on T&R - 1091TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
CR2032 Vertical Mount Coin Cell Holder - CH74-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Polyamide
Cell Capacity Single Cell
View Details
 - 5005296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Size Coin Cell or Button Cell
View Details