Memory Protection Devices, Inc. AAA-Cell Holder BC3AAAPC

Description
Model No. BC3AAAPC Description 3 AAA Battery Holder With PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.08 Price, 500 pieces $0.92 Price, 1000 pieces $0.86 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BC3AAAPC Description 3 AAA Battery Holder With PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.08 Price, 500 pieces $0.92 Price, 1000 pieces $0.86 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA-Cell Holder - BC3AAAPC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA-Cell Holder
BC3AAAPC
AAA-Cell Holder BC3AAAPC
Model No. BC3AAAPC Description 3 AAA Battery Holder With PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.08 Price, 500 pieces $0.92 Price, 1000 pieces $0.86 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BC3AAAPC
Description3 AAA Battery Holder With PC Pins
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$1.08
Price, 500 pieces$0.92
Price, 1000 pieces$0.86
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BC3AAAPC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BC3AAAPC-ND
Battery Holders, Clips, Contacts BC3AAAPC-ND
Battery Holder (Open) AAA 3 Cell PC Pin

Battery Holder (Open) AAA 3 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BC3AAAPC BC3AAAPC-ND
Product Name AAA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Dual AA Battery Holder w/ solder lugs - 1114 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details