NC SPOTTING DRILLS -- COBALT HSS END MILLS
Melin Tool Company
Cobalt HSS End Mills
NC Spotting Drills
Description
NC tolerance for precision spotting.
Included point angles of 82°, 90°, or 120°.
Cobalt HSS (M42) material for longer tool life.
Description
NC tolerance for precision spotting.
Included point angles of 82°, 90°, or 120°.
Cobalt HSS (M42) material for longer tool life.
Suppliers
NC tolerance for precision spotting.
Included point angles of 82°, 90°, or 120°.
Cobalt HSS (M42) material for longer tool life.
- NC tolerance for precision spotting.
- Included point angles of 82°, 90°, or 120°.
- Cobalt HSS (M42) material for longer tool life.
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
NC Spotting Drills |
|
Product Name
|
Cobalt HSS End Mills |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Chamfer
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 inch (3.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Endmill; Tapered
Geometry
Taper Mill
Cutting Application
General Purpose
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Endmill
Geometry
Chamfer
Cutting Ends
Single
View Details