Melin Tool Company Special Use Carbide End Mills Drill Point - 2 & 4 Flute

Description
Can be used for drilling, slotting, chamfering, and profle milling. Available in 60, 82, and 90 degree points. Made from premium submicron grain carbide. Also available in cobalt HSS (M42) material.
Description
Can be used for drilling, slotting, chamfering, and profle milling. Available in 60, 82, and 90 degree points. Made from premium submicron grain carbide. Also available in cobalt HSS (M42) material.

Suppliers

Company
Product
Description
Supplier Links
Special Use Carbide End Mills - Drill Point - 2 & 4 Flute - Melin Tool Company
Cleveland, OH, USA
Special Use Carbide End Mills
Drill Point - 2 & 4 Flute
Special Use Carbide End Mills Drill Point - 2 & 4 Flute
Can be used for drilling, slotting, chamfering, and profle milling. Available in 60, 82, and 90 degree points. Made from premium submicron grain carbide. Also available in cobalt HSS (M42) material.
  • Can be used for drilling, slotting, chamfering, and profle milling.
  • Available in 60, 82, and 90 degree points.
  • Made from premium submicron grain carbide.
  • Also available in cobalt HSS (M42) material.
Supplier's Site

Technical Specifications

  Melin Tool Company
Product Category Milling Cutters
Product Number Drill Point - 2 & 4 Flute
Product Name Special Use Carbide End Mills
Cutter Type Finishing; Endmill
Geometry Chamfer
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.787 inch (20.0 mm)
OAL 3.29 inch (84 mm)
View Details
Profile Milling Tools - CoroMill 216F - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details