Melexis NV RF Transmitters TH72011KDC-BAA-000-RE

Description
RF TRANSMITTER FSK 433MHZ 8SOIC
Description
RF TRANSMITTER FSK 433MHZ 8SOIC

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters TH72011KDC-BAA-000-RE
RF TRANSMITTER FSK 433MHZ 8SOIC

RF TRANSMITTER FSK 433MHZ 8SOIC

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number TH72011KDC-BAA-000-RE
Product Name RF Transmitters
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4703-C19-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details
2 suppliers