Melexis NV RF Receivers - TH71112.2 TH71112.2

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 365356-TH71112.2 Packaging: Tray Features: RSSI Equipped Applications: Alarm and Security Systems, RKE, TPMS Frequency: 750MHz to 990MHz Data Interface: PCB, Surface Mount Sensitivity: -112dBm Data Rate (Max): 260 kbps Modulation or Protocol: ASK, FSK Current - Receiving: 9.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 365356-TH71112.2 Packaging: Tray Features: RSSI Equipped Applications: Alarm and Security Systems, RKE, TPMS Frequency: 750MHz to 990MHz Data Interface: PCB, Surface Mount Sensitivity: -112dBm Data Rate (Max): 260 kbps Modulation or Protocol: ASK, FSK Current - Receiving: 9.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TH71112.2 - 365356-TH71112.2 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TH71112.2
365356-TH71112.2
RF Receivers - TH71112.2 365356-TH71112.2
Manufacturer: Melexis Technologies NV Win Source Part Number: 365356-TH71112.2 Packaging: Tray Features: RSSI Equipped Applications: Alarm and Security Systems, RKE, TPMS Frequency: 750MHz to 990MHz Data Interface: PCB, Surface Mount Sensitivity: -112dBm Data Rate (Max): 260 kbps Modulation or Protocol: ASK, FSK Current - Receiving: 9.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Melexis Technologies NV
Win Source Part Number: 365356-TH71112.2
Packaging: Tray
Features: RSSI Equipped
Applications: Alarm and Security Systems, RKE, TPMS
Frequency: 750MHz to 990MHz
Data Interface: PCB, Surface Mount
Sensitivity: -112dBm
Data Rate (Max): 260 kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 9.2mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rf Receiver - 870-TH71112.2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-TH71112.2
Rf Receiver 870-TH71112.2
IC RECEIVER DBL-CON 32-LQFP Product overview: TH71112.2 from Melexis is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TH71112.2 can be used for catalog matching and distributor lookup.

IC RECEIVER DBL-CON 32-LQFP Product overview: TH71112.2 from Melexis is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TH71112.2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 365356-TH71112.2 870-TH71112.2
Product Name RF Receivers - TH71112.2 Rf Receiver
Package Type 32-LQFP (7x7) Tray
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -112 dBm
Operating Frequency 750 to 990 MHz
Supply Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100EL12ZC - 114240-SY100EL12ZC - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage -4.2 to -5.5 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details