Microchip Technology, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100EL12ZC SY100EL12ZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 114240-SY100EL12ZC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: -4.2 V to -5.5 V Alternative Parts (Cross-Reference): MC100EL12DR2; SY100EL12ZCTR; SY100EL12ZI TR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 114240-SY100EL12ZC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: -4.2 V to -5.5 V Alternative Parts (Cross-Reference): MC100EL12DR2; SY100EL12ZCTR; SY100EL12ZI TR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100EL12ZC - 114240-SY100EL12ZC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100EL12ZC
114240-SY100EL12ZC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100EL12ZC 114240-SY100EL12ZC
Manufacturer: Microchip Technology Win Source Part Number: 114240-SY100EL12ZC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: -4.2 V to -5.5 V Alternative Parts (Cross-Reference): MC100EL12DR2; SY100EL12ZCTR; SY100EL12ZI TR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 114240-SY100EL12ZC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: -4.2 V to -5.5 V
Alternative Parts (Cross-Reference): MC100EL12DR2; SY100EL12ZCTR; SY100EL12ZI TR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 114240-SY100EL12ZC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100EL12ZC
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details