Melexis NV RF Transmitters - TH71072 TH71072

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 212811-TH71072 Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE Frequency: 310MHz to 450MHz Power - Output: -12dBm to 2dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Current - Transmitting: 4.8mA to 11.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 212811-TH71072 Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE Frequency: 310MHz to 450MHz Power - Output: -12dBm to 2dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Current - Transmitting: 4.8mA to 11.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - TH71072 - 212811-TH71072 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TH71072
212811-TH71072
RF Transmitters - TH71072 212811-TH71072
Manufacturer: Melexis Technologies NV Win Source Part Number: 212811-TH71072 Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE Frequency: 310MHz to 450MHz Power - Output: -12dBm to 2dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Current - Transmitting: 4.8mA to 11.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Melexis Technologies NV
Win Source Part Number: 212811-TH71072
Packaging: Tube/Rail
Applications: Alarm and Security Systems, RKE
Frequency: 310MHz to 450MHz
Power - Output: -12dBm to 2dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40kbps
Modulation or Protocol: ASK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 4.8mA to 11.5mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SOIC Rf Transmitter - 871-TH71072 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Rf Transmitter
871-TH71072
SOIC Rf Transmitter 871-TH71072
Telecom Circuit, 1-Func, PDSO8, SOIC-8 Product overview: TH71072 from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH71072 can be used for catalog matching and distributor lookup.

Telecom Circuit, 1-Func, PDSO8, SOIC-8 Product overview: TH71072 from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH71072 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transmitters RF Transmitters
Product Number 212811-TH71072 871-TH71072
Product Name RF Transmitters - TH71072 SOIC Rf Transmitter
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245BBQ,115 - Nexperia B.V.
Specs
Package Type SOT764-1 SOT764-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-KEY1-418 - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 418 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09C - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details