Melexis NV RF Transmitters - TH71071 TH71071

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 365347-TH71071 Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE Frequency: 310MHz to 450MHz Power - Output: -12dBm to 2dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Current - Transmitting: 4.8mA to 11.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 365347-TH71071 Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE Frequency: 310MHz to 450MHz Power - Output: -12dBm to 2dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Current - Transmitting: 4.8mA to 11.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - TH71071 - 365347-TH71071 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TH71071
365347-TH71071
RF Transmitters - TH71071 365347-TH71071
Manufacturer: Melexis Technologies NV Win Source Part Number: 365347-TH71071 Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE Frequency: 310MHz to 450MHz Power - Output: -12dBm to 2dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Current - Transmitting: 4.8mA to 11.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Melexis Technologies NV
Win Source Part Number: 365347-TH71071
Packaging: Tube/Rail
Applications: Alarm and Security Systems, RKE
Frequency: 310MHz to 450MHz
Power - Output: -12dBm to 2dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40kbps
Modulation or Protocol: ASK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 4.8mA to 11.5mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Rf Transmitter - 871-TH71071 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Rf Transmitter
871-TH71071
SOIC Rf Transmitter 871-TH71071
Telecom Circuit, 1-Func, PDSO8, SOIC-8 Product overview: TH71071 from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH71071 can be used for catalog matching and distributor lookup.

Telecom Circuit, 1-Func, PDSO8, SOIC-8 Product overview: TH71071 from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH71071 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transmitters RF Transmitters
Product Number 365347-TH71071 871-TH71071
Product Name RF Transmitters - TH71071 SOIC Rf Transmitter
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245BQ,115 - Nexperia B.V.
Specs
Package Type SOT764-1 SOT764-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
4 suppliers
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C-EZ4 - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 868 to 870 MHz
View Details
Vibrating-Wire Spectrum Analyzer - AVW216 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details