Manufacturer: Microchip Technology
Win Source Part Number: 1020013-ATA8404-6DQY
Packaging: Reel - TR
Applications: Home Automation, Remote Sensing, RKE
Frequency: 313MHz to 317MHz
Power - Output: 6dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 8.4mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 1.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
"RF Transmitter ASK, FSK 313MHz ~ 317MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
RF TX IC ASK 313-317MHZ 10TFSOP Product overview: ATA8404-6DQY-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 317MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 317MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8404-6DQY-66 can be used for catalog matching and distributor lookup.
RF TX IC ASK 313-317MHZ 10TFSOP
RF Transmitter ASK, FSK 313MHz ~ 317MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 1020013-ATA8404-6DQY-66 | ATA8404-6DQY-66-ND | 871-ATA8404-6DQY-66 | ATA8404-6DQY-66 | ATA8404-6DQY-66 |
| Product Name | RF Transmitters - ATA8404-6DQY-66 | RF Transmitters | 317MHZ Rf Transmitter | RF and Wireless - RF Transmitters | RF Transmitters |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Output Power | 6 dBm | 6 dBm | 6 dBm | 6 dBm | |
| Operating Frequency | 313 to 317 MHz | 313 to 317 MHz | 313 to 317 MHz | 313 to 317 MHz | |
| Supply Voltage | 1.9 to 3.6 volts | 1.9 to 3.6 volts | 3.6 to 1.9 volts | 1.9 to 3.6 volts | |
| Device Type | Transmitter |