Melexis NV Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MLX92241LUA-BAA-112-CA

Description
Win Source Part Number: 1382903-MLX92241LUA- BAA-112-CA Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Cut Tape (CT)Tape & Box (TB) Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Test Condition: 25°C Polarization: North Pole Current - Supply (Max): 17mA Sensing Range: -2.5mT Trip, -3.7mT Release Voltage - Supply: 2.7V ~ 24V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected Mfr: Melexis Technologies NV Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 7,500 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382903-MLX92241LUA- BAA-112-CA Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Cut Tape (CT)Tape & Box (TB) Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Test Condition: 25°C Polarization: North Pole Current - Supply (Max): 17mA Sensing Range: -2.5mT Trip, -3.7mT Release Voltage - Supply: 2.7V ~ 24V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected Mfr: Melexis Technologies NV Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 7,500 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1382903-MLX92241LUA-BAA-112-CA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1382903-MLX92241LUA-BAA-112-CA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1382903-MLX92241LUA-BAA-112-CA
Win Source Part Number: 1382903-MLX92241LUA- BAA-112-CA Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Cut Tape (CT)Tape & Box (TB) Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Test Condition: 25°C Polarization: North Pole Current - Supply (Max): 17mA Sensing Range: -2.5mT Trip, -3.7mT Release Voltage - Supply: 2.7V ~ 24V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected Mfr: Melexis Technologies NV Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 7,500 pcs

Win Source Part Number: 1382903-MLX92241LUA-BAA-112-CA
Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Cut Tape (CT)Tape & Box (TB)
Technology: Hall Effect
Output Type: Current Source
Function: Unipolar Switch
Test Condition: 25°C
Polarization: North Pole
Current - Supply (Max): 17mA
Sensing Range: -2.5mT Trip, -3.7mT Release
Voltage - Supply: 2.7V ~ 24V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
Mfr: Melexis Technologies NV
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 7,500 pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
MLX92241LUA-BAA-112-CA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MLX92241LUA-BAA-112-CA
MAGNETIC SWITCH LATCH TO92UA

MAGNETIC SWITCH LATCH TO92UA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1382903-MLX92241LUA-BAA-112-CA MLX92241LUA-BAA-112-CA
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-226-3, TO-92-3 Short Body
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1153LLHLX-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details