Pressure Sensor 1.45PSI ~ 58.02PSI (10kPa ~ 400kPa) Absolute 16 b 14-BFDFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | MLX90818LXE-BAE-015-RE-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Features | Temperature Compensated |