Melexis NV Analog and Digital Output MLX90614ESF-DCA-000-SP

Description
Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Request a Quote Datasheet
Description
Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MLX90614ESF-DCA-000-SP-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MLX90614ESF-DCA-000-SP-ND
Analog and Digital Output MLX90614ESF-DCA-000-SP-ND
Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39

Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1030679-MLX90614ESF-DCA-000-SP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1030679-MLX90614ESF-DCA-000-SP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1030679-MLX90614ESF-DCA-000-SP
Win Source Part Number: 1030679-MLX90614ESF- DCA-000-SP Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Sleep Mode Package: Bulk Standard Package: 55 Output Type: PWM, SMBus Test Condition: 0°C ~ 60°C (120°C ~ 380°C) Resolution: 16 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C ~ 85°C Sensing Temperature - Remote: -70°C ~ 380°C (IR) Accuracy - Highest (Lowest): ±0.2°C (±0.3°C) Voltage - Supply: 2.6V ~ 3.6V Mounting Type: Through Hole Package / Case: TO-39-4 Metal Can Supplier Device Package: TO-39 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Melexis Technologies NV Base Product Number: MLX90614

Win Source Part Number: 1030679-MLX90614ESF-DCA-000-SP
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Sleep Mode
Package: Bulk
Standard Package: 55
Output Type: PWM, SMBus
Test Condition: 0°C ~ 60°C (120°C ~ 380°C)
Resolution: 16 b
Sensor Type: Digital, Infrared (IR)
Sensing Temperature - Local: -40°C ~ 85°C
Sensing Temperature - Remote: -70°C ~ 380°C (IR)
Accuracy - Highest (Lowest): ±0.2°C (±0.3°C)
Voltage - Supply: 2.6V ~ 3.6V
Mounting Type: Through Hole
Package / Case: TO-39-4 Metal Can
Supplier Device Package: TO-39
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Melexis Technologies NV
Base Product Number: MLX90614

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MLX90614ESF-DCA-000-SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MLX90614ESF-DCA-000-SP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MLX90614ESF-DCA-000-SP
SENSOR DGTL -40C-85C TO39

SENSOR DGTL -40C-85C TO39

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number MLX90614ESF-DCA-000-SP-ND 1030679-MLX90614ESF-DCA-000-SP MLX90614ESF-DCA-000-SP
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting TO-39-4 Metal Can TO-39-4 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347174-A1262ELHLX-X-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS75U - 869595-DS75U - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-uMax-EP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-VPA - 093018-LM26CIM5X-VPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details