Melexis NV Angle, Linear Position Measuring MLX90367KGO-ABU-000-SP

Description
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Request a Quote Datasheet
Description
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - MLX90367KGO-ABU-000-SP-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
MLX90367KGO-ABU-000-SP-ND
Angle, Linear Position Measuring MLX90367KGO-ABU-000-SP-ND
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing

Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MLX90367KGO-ABU-000-SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MLX90367KGO-ABU-000-SP
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MLX90367KGO-ABU-000-SP
SENSOR ROTARY 360DEG SMD

SENSOR ROTARY 360DEG SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number MLX90367KGO-ABU-000-SP-ND MLX90367KGO-ABU-000-SP
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Inductive Sensor - 11583533 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details