IC SENSOR PROG INTERFACE 16SOIC Product overview: MLX90308LDF-DAA-000-
Manufacturer: Melexis Technologies NV
Win Source Part Number: 788968-MLX90308LDF-D
Packaging: Bulk
Type: Signal Conditioner
Operating Temperature Range: -40°C ~ 140°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Analog, Digital
Input Type: Analog, Digital
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.1mA
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC SENSOR PROG INTERFACE 16SOIC
IC SENSOR PROG INTERFACE 16SOIC
Sensor Interface Programmable Sensor Interface
IC SENSOR PROG INTERFACE 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-MLX90308LDF-DAA-000-SP | 788968-MLX90308LDF-DAA-000-SP | MLX90308LDF-DAA-000-SP | MLX90308LDF-DAA-000-SP | MLX90308LDF-DAA-000-SP | MLX90308LDF-DAA-000-SP |
| Product Name | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - MLX90308LDF-DAA-000-SP | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor Interface | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Signal Conditioner | Signal Conditioner | Storage Interface | Sensor Interface |