Telecom Circuit, 1-Func, CMOS, 5 X 5 MM, ROHS COMPLIANT, QFN-32 Product overview: MLX71122RLQ-BAA-000-
Manufacturer: Melexis Technologies NV
Win Source Part Number: 110862-MLX71122RLQ-B
Packaging: Reel - TR
Features: RSSI Equipped
Applications: AMR, Automotive, ISM
Frequency: 27MHz to 930MHz
Data Interface: PCB, Surface Mount
Sensitivity: -112dBm
Data Rate (Max): 100kbps
Modulation or Protocol: ASK, FM, FSK
Current - Receiving: 15mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V
RF RX ASK/FM 27MHZ-930MHZ 32QFN
- RF Receiver ASK, FM, FSK 27MHz ~ 930MHz -112dBm 100kbps PCB, Surface Mount 32-QFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-MLX71122RLQ-BAA-000-RE | 110862-MLX71122RLQ-BAA-000-RE | MLX71122RLQ-BAA-000-RE | MLX71122RLQ-BAA-000-RE |
| Product Name | QFN Rf Receiver | RF Receivers - MLX71122RLQ-BAA-000-RE | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | 32-QFN (5x5) | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | |
| Sensitivity | -112 dBm | -112 dBm | -112 dBm | |
| Operating Frequency | 27 to 930 MHz | 27 to 930 MHz | 27 to 930 MHz |