Melexis NV RF Receivers MLX71121CLQ-AAA-000-TU

Description
- RF Receiver ASK, FM, FSK 300MHz ~ 930MHz -112dBm 100kbps PCB, Surface Mount 32-QFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver ASK, FM, FSK 300MHz ~ 930MHz -112dBm 100kbps PCB, Surface Mount 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MLX71121CLQ-AAA-000-TU-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver ASK, FM, FSK 300MHz ~ 930MHz -112dBm 100kbps PCB, Surface Mount 32-QFN (5x5)

- RF Receiver ASK, FM, FSK 300MHz ~ 930MHz -112dBm 100kbps PCB, Surface Mount 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MLX71121CLQ-AAA-000-TU-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 300 to 930 MHz
Data Rate 100 kbps
Bias Current 11 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-E-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4730-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details
2 suppliers