Manufacturer: Melexis Technologies NV
Win Source Part Number: 044878-MLX71121A
Packaging: Tube/Rail
Features: RSSI Equipped
Applications: General Remote Control, Garage Opener, RKE
Frequency: 300MHz to 930MHz
Data Interface: PCB, Surface Mount
Sensitivity: -112dBm
Data Rate (Max): 100kbps
Modulation or Protocol: ASK, FM, FSK
Current - Receiving: 11mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
RCVR FSK/FM/ASK 32-QFN Product overview: MLX71121A from Melexis is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MLX71121A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | 044878-MLX71121A | 870-MLX71121A |
| Product Name | RF Receivers - MLX71121A | QFN Rf Receiver |
| Package Type | 32-QFN (5x5) | Tube/Rail |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | |
| Sensitivity | -112 dBm | |
| Operating Frequency | 300 to 930 MHz | |
| Supply Voltage | 2.1 to 5.5 volts |