Meissner Consulting GmbH Air Filter LVTV0.2-5PS

Description
DISCONTINUED BY MANUFACTURER, FILTER, SMALL FLOW ELEMENT, 0.2 UM PORE SIZE, 5.0 INCH CARTRIDGE LENGTH, BUTTON CAP END, SILICONE SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILTER, SMALL FLOW ELEMENT, 0.2 UM PORE SIZE, 5.0 INCH CARTRIDGE LENGTH, BUTTON CAP END, SILICONE SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 203602817 - Radwell International
Willingboro, NJ, United States
Air Filter
203602817
Air Filter 203602817
DISCONTINUED BY MANUFACTURER, FILTER, SMALL FLOW ELEMENT, 0.2 UM PORE SIZE, 5.0 INCH CARTRIDGE LENGTH, BUTTON CAP END, SILICONE SEAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILTER, SMALL FLOW ELEMENT, 0.2 UM PORE SIZE, 5.0 INCH CARTRIDGE LENGTH, BUTTON CAP END, SILICONE SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 203602817
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Fan Filters - 7374099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pur
Length 4.8 inch (122 mm)
View Details