Meissner Consulting GmbH Filter/Dryer LMN0.2-5PS

Description
DISCONTINUED BY MANUFACTURER, VANGARD POLYPROPYLENE MICROFIBER FILTERS, 0.1 M TO 99 M, SELF-BONDED, NON FIBER-RELEASING FILTER MEDIA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VANGARD POLYPROPYLENE MICROFIBER FILTERS, 0.1 M TO 99 M, SELF-BONDED, NON FIBER-RELEASING FILTER MEDIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 203604077 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
203604077
Filter/Dryer 203604077
DISCONTINUED BY MANUFACTURER, VANGARD POLYPROPYLENE MICROFIBER FILTERS, 0.1 M TO 99 M, SELF-BONDED, NON FIBER-RELEASING FILTER MEDIA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VANGARD POLYPROPYLENE MICROFIBER FILTERS, 0.1 M TO 99 M, SELF-BONDED, NON FIBER-RELEASING FILTER MEDIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Filter/Dryer -  - Radwell International
Willingboro, NJ, United States
Filter/Dryer
Filter/Dryer
MEISSNER HVAC LMN0.2-5PS

MEISSNER HVAC LMN0.2-5PS

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 203604077
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
40mm Plastic Fan Filter Retainer - 09150-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
Powered Respirator Filters - 2535059 - RS Components, Ltd.
Specs
Construction Powered Respirator Filters
View Details