MegiQ MegiQ VNA-0440, 400MHz-4GHz VNA VNA-0440

Description
MegiQ VNA-0440, 400MHz-4GHz, full bi-directional 2-Port Vector Network Analyser - measures S11, S21, S12, S22 The VNA-0440 is a full bi-directional 2-port Vector Network Analyser (VNA), covering the most popular telecom bands, such as GSM-LTE, Wifi, Dect, GPS, GSM, etc. with it's frequency range of 400MHz-4GHz. Many customers order the VNA-0440-SB Starter Kit, a VNA and the VNA Sandbox together, to get started straight out-of-the-box. (It also costs less than buying them separately!) MegiQ has developed a new custom cabinet for the VNA-0440 and VNA-0460 series. It is a two piece milled aluminium cabinet that integrates all the different shielding measures that were used in the previous version. Besides a much nicer styling, the new cabinet is more robust, improves shielding and has better thermal behaviour, resulting in much quieter operation. The unit is USB-driven and comes with the following accessories: PC-software for controlling, saving data and set-ups, analysis, reporting, etc. USB Cable and Power Adapter. Suitcase with handy accessory box. Because of the very small size of the unit, it is specially suited for use with the small micro-electronic circuits of today. It is very handy to use, giving you results where far bulkier instruments cannot.
Datasheet
Description
MegiQ VNA-0440, 400MHz-4GHz, full bi-directional 2-Port Vector Network Analyser - measures S11, S21, S12, S22 The VNA-0440 is a full bi-directional 2-port Vector Network Analyser (VNA), covering the most popular telecom bands, such as GSM-LTE, Wifi, Dect, GPS, GSM, etc. with it's frequency range of 400MHz-4GHz. Many customers order the VNA-0440-SB Starter Kit, a VNA and the VNA Sandbox together, to get started straight out-of-the-box. (It also costs less than buying them separately!) MegiQ has developed a new custom cabinet for the VNA-0440 and VNA-0460 series. It is a two piece milled aluminium cabinet that integrates all the different shielding measures that were used in the previous version. Besides a much nicer styling, the new cabinet is more robust, improves shielding and has better thermal behaviour, resulting in much quieter operation. The unit is USB-driven and comes with the following accessories: PC-software for controlling, saving data and set-ups, analysis, reporting, etc. USB Cable and Power Adapter. Suitcase with handy accessory box. Because of the very small size of the unit, it is specially suited for use with the small micro-electronic circuits of today. It is very handy to use, giving you results where far bulkier instruments cannot.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MegiQ VNA-0440, 400MHz-4GHz VNA - 17168 - TOP-electronics USA
Tucson, AZ, United States
MegiQ VNA-0440, 400MHz-4GHz VNA
17168
MegiQ VNA-0440, 400MHz-4GHz VNA 17168
MegiQ VNA-0440, 400MHz-4GHz, full bi-directional 2-Port Vector Network Analyser - measures S11, S21, S12, S22 The VNA-0440 is a full bi-directional 2-port Vector Network Analyser (VNA), covering the most popular telecom bands, such as GSM-LTE, Wifi, Dect, GPS, GSM, etc. with it's frequency range of 400MHz-4GHz. Many customers order the VNA-0440-SB Starter Kit, a VNA and the VNA Sandbox together, to get started straight out-of-the-box. (It also costs less than buying them separately!) MegiQ has developed a new custom cabinet for the VNA-0440 and VNA-0460 series. It is a two piece milled aluminium cabinet that integrates all the different shielding measures that were used in the previous version. Besides a much nicer styling, the new cabinet is more robust, improves shielding and has better thermal behaviour, resulting in much quieter operation. The unit is USB-driven and comes with the following accessories: PC-software for controlling, saving data and set-ups, analysis, reporting, etc. USB Cable and Power Adapter. Suitcase with handy accessory box. Because of the very small size of the unit, it is specially suited for use with the small micro-electronic circuits of today. It is very handy to use, giving you results where far bulkier instruments cannot.

MegiQ VNA-0440, 400MHz-4GHz, full bi-directional 2-Port Vector Network Analyser - measures S11, S21, S12, S22

The VNA-0440 is a full bi-directional 2-port Vector Network Analyser (VNA), covering the most popular telecom bands, such as GSM-LTE, Wifi, Dect, GPS, GSM, etc. with it's frequency range of 400MHz-4GHz.
Many customers order the VNA-0440-SB Starter Kit, a VNA and the VNA Sandbox together, to get started straight out-of-the-box. (It also costs less than buying them separately!)
MegiQ has developed a new custom cabinet for the VNA-0440 and VNA-0460 series. It is a two piece milled aluminium cabinet that integrates all the different shielding measures that were used in the previous version. Besides a much nicer styling, the new cabinet is more robust, improves shielding and has better thermal behaviour, resulting in much quieter operation.

The unit is USB-driven and comes with the following accessories:

  • PC-software for controlling, saving data and set-ups, analysis, reporting, etc.
  • USB Cable and Power Adapter.
  • Suitcase with handy accessory box.

Because of the very small size of the unit, it is specially suited for use with the small micro-electronic circuits of today. It is very handy to use, giving you results where far bulkier instruments cannot.

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Vector Network Analyzers
Product Number 17168
Product Name MegiQ VNA-0440, 400MHz-4GHz VNA
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details
8-Port 9 GHz Vector Network Analyzer - SN0908 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 Edu Pack - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details
Frequency Response Analyzers - Model 8800 Series Digital/Analog - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; TTL; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details