Wilcoxon Sensing Technologies PC425VR-20-DV Vibration transmitter and temp sensor with raw velocity output PC425VR-20-DV

Description
4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 2.0 ips full scale, output proportional to velocity, RMS; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/ips sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
Datasheet
Description
4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 2.0 ips full scale, output proportional to velocity, RMS; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/ips sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC425VR-20-DV Vibration transmitter and temp sensor with raw velocity output - PC425VR-20-DV - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC425VR-20-DV Vibration transmitter and temp sensor with raw velocity output
PC425VR-20-DV
PC425VR-20-DV Vibration transmitter and temp sensor with raw velocity output PC425VR-20-DV
4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 2.0 ips full scale, output proportional to velocity, RMS; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/ips sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt

4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 2.0 ips full scale, output proportional to velocity, RMS; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/ips sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Vibration Transmitters
Product Number PC425VR-20-DV
Product Name PC425VR-20-DV Vibration transmitter and temp sensor with raw velocity output
Sensor Outputs Velocity; Temperature
Features Corrosion Resistant
Sensor Technology Piezoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Outputs Acceleration
Features Filters; IEPE
Sensor Technology Piezoelectric
View Details
Vibration transmitter - VTV121 - ifm efector inc.
Specs
Measurement Axes Single
Sensor Mounting set screw
Sensor Technology MEMS
View Details
5 suppliers
3-Axis Shock & Vibration Data Logger - RECOVIB TINY - Micromega Dynamics
Specs
Measurement Axes Triaxial
Sensor Outputs Acceleration
Features Wireless
View Details
4-20 mA Output Accelerometer - M645B01 - PCB Piezotronics, Inc.
Specs
Sensor Mounting Stud/Bolt
Acceleration 0.0 to 5 g
View Details