Wilcoxon Sensing Technologies PC425AP-05 Vibration transmitter and temperature sensor PC425AP-05

Description
4-20 mA vibration sensors with dual temperature output, 85°C; 5g full scale, output proportional to acceleration, peak; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
Datasheet
Description
4-20 mA vibration sensors with dual temperature output, 85°C; 5g full scale, output proportional to acceleration, peak; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC425AP-05 Vibration transmitter and temperature sensor - PC425AP-05 - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC425AP-05 Vibration transmitter and temperature sensor
PC425AP-05
PC425AP-05 Vibration transmitter and temperature sensor PC425AP-05
4-20 mA vibration sensors with dual temperature output, 85°C; 5g full scale, output proportional to acceleration, peak; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt

4-20 mA vibration sensors with dual temperature output, 85°C; 5g full scale, output proportional to acceleration, peak; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Vibration Transmitters
Product Number PC425AP-05
Product Name PC425AP-05 Vibration transmitter and temperature sensor
Sensor Outputs Acceleration
Features Corrosion Resistant
Sensor Technology Piezoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Outputs Acceleration
Features Filters; IEPE
Sensor Technology Piezoelectric
View Details
Vibration transmitter - VTV122 - ifm efector inc.
Specs
Measurement Axes Single
Sensor Mounting set screw
Sensor Technology MEMS
View Details
5 suppliers
4-20 mA Output Velocity Sensor - M641B00 - PCB Piezotronics, Inc.
Specs
Sensor Mounting Stud/Bolt
Linear Velocity 0.0 in/sec (0.0 m/min)
View Details
Vibration Sensor / 4...20mA / M12 Connector - SV42 - Sitron
Specs
Sensor Outputs Velocity
Sensor Mounting Magnetic; Stud/Bolt
Linear Velocity 0.3937 to 1.97 in/sec (0.6000 to 3 m/min)
View Details