Sitron Vibration Sensor / 4...20mA / M12 Connector SV42

Description
The SV42 is a compact and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the SV42 is a key part of any plants preventive maintenance plan. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and converts it to signal 4…20mA (2-wire) proportional with great precision and stability even when applied to large equipment . The SV42 can be installed with a threaded fixed base or magnetic base(recommended when you need to remove or easily move the sensor). Applications Fans Centrifuges Compressors Power Generators Engines Pumps
Datasheet
Description
The SV42 is a compact and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the SV42 is a key part of any plants preventive maintenance plan. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and converts it to signal 4…20mA (2-wire) proportional with great precision and stability even when applied to large equipment . The SV42 can be installed with a threaded fixed base or magnetic base(recommended when you need to remove or easily move the sensor). Applications Fans Centrifuges Compressors Power Generators Engines Pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensor / 4...20mA / M12 Connector - SV42 - Sitron
Hauppauge, NY, USA
Vibration Sensor / 4...20mA / M12 Connector
SV42
Vibration Sensor / 4...20mA / M12 Connector SV42
The SV42 is a compact and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the SV42 is a key part of any plants preventive maintenance plan. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and converts it to signal 4…20mA (2-wire) proportional with great precision and stability even when applied to large equipment . The SV42 can be installed with a threaded fixed base or magnetic base(recommended when you need to remove or easily move the sensor). Applications Fans Centrifuges Compressors Power Generators Engines Pumps

The SV42 is a compact and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the SV42 is a key part of any plants preventive maintenance plan.

The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and converts it to signal 4…20mA (2-wire) proportional with great precision and stability even when applied to large equipment .

The SV42 can be installed with a threaded fixed base or magnetic base(recommended when you need to remove or easily move the sensor).

Applications

  • Fans
  • Centrifuges
  • Compressors
  • Power Generators
  • Engines
  • Pumps
Supplier's Site Datasheet
Vibration Sensor, Integrated cable / 4...20mA - SV42 - Sitron
Hauppauge, NY, USA
Vibration Sensor, Integrated cable / 4...20mA
SV42
Vibration Sensor, Integrated cable / 4...20mA SV42
The Vibration Sensor Model compact and robust SV42 has electrical connection with climped cable. The climped cable makes the electric connection safe and practical. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and converts it to signal 4…20mA (2-wire) proportional with great precision and stability even when applied to large equipment . The SV42 can be installed with a threaded fixed base or magnetic base (recommended when you need to remove or easily move the sensor). Applications Fans Centrifuges Compressors Power Generators Engines Pumps

The Vibration Sensor Model compact and robust SV42 has electrical connection with climped cable. The climped cable makes the electric connection safe and practical.

The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and converts it to signal 4…20mA (2-wire) proportional with great precision and stability even when applied to large equipment .

The SV42 can be installed with a threaded fixed base or magnetic base (recommended when you need to remove or easily move the sensor).

Applications

  • Fans
  • Centrifuges
  • Compressors
  • Power Generators
  • Engines
  • Pumps
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Vibration Sensors
Product Number SV42
Product Name Vibration Sensor / 4...20mA / M12 Connector
Device Category Sensor / Transducer; Transmitter
Sensor Outputs Velocity
Sensor Mounting Magnetic; Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3153A1T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details
Vibration transmitter - VTV12A - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
3 suppliers