High EMI resistance accelerometer, 500 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit 2 pin MIL-C-5015 connector, M6 integral mounting stud
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Accelerometers |
| Product Number | HV202LF-500 |
| Product Name | HV202LF-500 High sensitivity wind turbine accelerometer |
| Sensor Technology | Piezoelectric |
| Sensor Outputs | Acceleration |
| Features | Corrosion Resistant; IEPE |