Wilcoxon Sensing Technologies HV201LF-500 High sensitivity wind turbine accelerometer HV201LF-500

Description
High EMI resistance accelerometer, 500 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit 2 pin MIL-C-5015 connector, M8 integral mounting stud
Request a Quote Datasheet
Description
High EMI resistance accelerometer, 500 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit 2 pin MIL-C-5015 connector, M8 integral mounting stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HV201LF-500 High sensitivity wind turbine accelerometer - HV201LF-500 - Wilcoxon Sensing Technologies
Frederick, MD, United States
HV201LF-500 High sensitivity wind turbine accelerometer
HV201LF-500
HV201LF-500 High sensitivity wind turbine accelerometer HV201LF-500
High EMI resistance accelerometer, 500 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit 2 pin MIL-C-5015 connector, M8 integral mounting stud

High EMI resistance accelerometer, 500 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit 2 pin MIL-C-5015 connector, M8 integral mounting stud

Supplier's Site Datasheet
Accelerometers - 2053-HV201LF-500-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-HV201LF-500-ND
Accelerometers 2053-HV201LF-500-ND
Accelerometer X Axis ±10g 0.1Hz ~ 11kHz

Accelerometer X Axis ±10g 0.1Hz ~ 11kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number HV201LF-500 2053-HV201LF-500-ND
Product Name HV201LF-500 High sensitivity wind turbine accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 10 g 10 g
Frequency Range 0.1000 to 11000 Hz 0.1000 to 11000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 1201F-1000-360-001 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1000 g
Frequency Range 0.0 to 3000 Hz
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details