High EMI resistance accelerometer for condition monitoring of wind turbines, 100 mV/g sensitivity, ±5% tolerance, top exit 4 pin M12 connector, M6 integral mounting stud
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Accelerometers |
| Product Number | HV102 |
| Product Name | HV102 Wind turbine accelerometer |
| Sensor Technology | Piezoelectric |
| Sensor Outputs | Acceleration |
| Features | Corrosion Resistant; IEPE |