Wilcoxon Sensing Technologies 997 High frequency accelerometer 997

Description
High frequency accelerometer, 10 mV/g sensitivity, ±10% tolerance, ring type, side exit integral cable, 8-32 mounting thread
Request a Quote Datasheet
Description
High frequency accelerometer, 10 mV/g sensitivity, ±10% tolerance, ring type, side exit integral cable, 8-32 mounting thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
997 High frequency accelerometer - 997 - Wilcoxon Sensing Technologies
Frederick, MD, United States
997 High frequency accelerometer
997
997 High frequency accelerometer 997
High frequency accelerometer, 10 mV/g sensitivity, ±10% tolerance, ring type, side exit integral cable, 8-32 mounting thread

High frequency accelerometer, 10 mV/g sensitivity, ±10% tolerance, ring type, side exit integral cable, 8-32 mounting thread

Supplier's Site Datasheet
Accelerometers - 2053-997-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-997-ND
Accelerometers 2053-997-ND
Accelerometer X Axis ±600g 0.5Hz ~ 29kHz

Accelerometer X Axis ±600g 0.5Hz ~ 29kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 997 2053-997-ND
Product Name 997 High frequency accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 600 g 600 g
Frequency Range 0.5000 to 29000 Hz 0.5000 to 29000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3214A3T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Vibration Sensors - 20020074-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 2000 Hz
View Details