Wilcoxon Sensing Technologies 993A-5 Integral cable triaxial accelerometer 993A-5

Description
3-axis acceleometer with 6' integral cable, 100 mV/g sensitivity, ±10% tolerance, right angle connector, triaxial vibration sensor, case isolated, 10-32 captive mounting screw, positioning pin, blunt cut
Request a Quote Datasheet
Description
3-axis acceleometer with 6' integral cable, 100 mV/g sensitivity, ±10% tolerance, right angle connector, triaxial vibration sensor, case isolated, 10-32 captive mounting screw, positioning pin, blunt cut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
993A-5 Integral cable triaxial accelerometer - 993A-5 - Wilcoxon Sensing Technologies
Frederick, MD, United States
993A-5 Integral cable triaxial accelerometer
993A-5
993A-5 Integral cable triaxial accelerometer 993A-5
3-axis acceleometer with 6' integral cable, 100 mV/g sensitivity, ±10% tolerance, right angle connector, triaxial vibration sensor, case isolated, 10-32 captive mounting screw, positioning pin, blunt cut

3-axis acceleometer with 6' integral cable, 100 mV/g sensitivity, ±10% tolerance, right angle connector, triaxial vibration sensor, case isolated, 10-32 captive mounting screw, positioning pin, blunt cut

Supplier's Site Datasheet
Accelerometers - 2053-993A-5-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-993A-5-ND
Accelerometers 2053-993A-5-ND
Accelerometer X Axis ±50g 2Hz ~ 2kHz

Accelerometer X Axis ±50g 2Hz ~ 2kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 993A-5 2053-993A-5-ND
Product Name 993A-5 Integral cable triaxial accelerometer Accelerometers
Measurement Axes Triaxial Single
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features IEPE
Acceleration 50 g 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Triaxial Accelerometer - 3133B1-05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 10209203-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 8000 Hz
View Details