Wilcoxon Sensing Technologies 799LF Low noise accelerometer 799LF

Description
Low noise accelerometer, 500 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit MIL-C-5015 connector
Request a Quote Datasheet
Description
Low noise accelerometer, 500 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit MIL-C-5015 connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
799LF Low noise accelerometer - 799LF - Wilcoxon Sensing Technologies
Frederick, MD, United States
799LF Low noise accelerometer
799LF
799LF Low noise accelerometer 799LF
Low noise accelerometer, 500 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit MIL-C-5015 connector

Low noise accelerometer, 500 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit MIL-C-5015 connector

Supplier's Site Datasheet
Accelerometers - 2053-799LF-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-799LF-ND
Accelerometers 2053-799LF-ND
Accelerometer X Axis ±10g 0.1Hz ~ 2.5kHz

Accelerometer X Axis ±10g 0.1Hz ~ 2.5kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 799LF 2053-799LF-ND
Product Name 799LF Low noise accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 10 g 10 g
Frequency Range 0.1000 to 2500 Hz 0.1000 to 2500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Plug & Play Accelerometers - 20006856-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 4500 Hz
View Details