Wilcoxon Sensing Technologies 797L Low profile low frequency accelerometer 797L

Description
Low profile, low frequency accelerometer (0.2 Hz), 500 mV/g sensitivity, ±5% tolerance, IsoRing, low profile, side exit MIL-C-5015 connector, case isolated
Request a Quote Datasheet
Description
Low profile, low frequency accelerometer (0.2 Hz), 500 mV/g sensitivity, ±5% tolerance, IsoRing, low profile, side exit MIL-C-5015 connector, case isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
797L Low profile low frequency accelerometer - 797L - Wilcoxon Sensing Technologies
Frederick, MD, United States
797L Low profile low frequency accelerometer
797L
797L Low profile low frequency accelerometer 797L
Low profile, low frequency accelerometer (0.2 Hz), 500 mV/g sensitivity, ±5% tolerance, IsoRing, low profile, side exit MIL-C-5015 connector, case isolated

Low profile, low frequency accelerometer (0.2 Hz), 500 mV/g sensitivity, ±5% tolerance, IsoRing, low profile, side exit MIL-C-5015 connector, case isolated

Supplier's Site Datasheet
Accelerometers - 2053-797L-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-797L-ND
Accelerometers 2053-797L-ND
Accelerometer X Axis ±10g 0.2Hz ~ 3.7kHz

Accelerometer X Axis ±10g 0.2Hz ~ 3.7kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 797L 2053-797L-ND
Product Name 797L Low profile low frequency accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 10 g 10 g
Frequency Range 0.2000 to 3700 Hz 0.2000 to 3700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Triaxial Accelerometer - 3023B6T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 20007725-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5 g
Frequency Range 0.0 to 4000 Hz
View Details