Wilcoxon Sensing Technologies 797E Intrinsically Safe accelerometer 797E

Description
Intrinsically Safe accelerometer, 100 mV/g sensitivity, 5% sensitivity tolerance, side exit MIL-C-5015 connector, IsoRing case isolated, FM certified for use in Class I Division 1 and Division 2 hazardous areas
Description
Intrinsically Safe accelerometer, 100 mV/g sensitivity, 5% sensitivity tolerance, side exit MIL-C-5015 connector, IsoRing case isolated, FM certified for use in Class I Division 1 and Division 2 hazardous areas
Datasheet
Datasheet Summary
Powered by GS/AI

The 797E Intrinsically Safe accelerometer from Wilcoxon Sensing Technologies features a sensitivity of 100 mV/g with a tolerance of ±5% at 25°C. It operates within an acceleration range of up to 80 g peak and has a frequency response of 3 to 5,000 Hz (±5%), extending to 1 to 12,000 Hz (±3 dB). The device is designed for use in hazardous areas, certified for Class I, II, III, T4, Div 1 and Div 2 environments. This accelerometer has a wide temperature range of -50°C to +120°C and is capable of withstanding vibration limits of 500 g peak and shock limits of 5,000 g peak. The sensing element is a PZT shear type, and the unit is hermetically sealed, constructed from 316L stainless steel, weighing 138 grams. It requires a voltage source of 18 to 30 VDC and operates at a current of 2 to 10 mA. The output connector is a 2-pin MIL-C-5015 style, and it includes calibration data as part of the supplied accessories. Engineers considering the 797E should note its suitability for applications requiring intrinsic safety in potentially explosive environments, along with its robust performance specifications.

Datasheet Summary
Powered by GS/AI

The 797E Intrinsically Safe accelerometer from Wilcoxon Sensing Technologies features a sensitivity of 100 mV/g with a tolerance of ±5% at 25°C. It operates within an acceleration range of up to 80 g peak and has a frequency response of 3 to 5,000 Hz (±5%), extending to 1 to 12,000 Hz (±3 dB). The device is designed for use in hazardous areas, certified for Class I, II, III, T4, Div 1 and Div 2 environments. This accelerometer has a wide temperature range of -50°C to +120°C and is capable of withstanding vibration limits of 500 g peak and shock limits of 5,000 g peak. The sensing element is a PZT shear type, and the unit is hermetically sealed, constructed from 316L stainless steel, weighing 138 grams. It requires a voltage source of 18 to 30 VDC and operates at a current of 2 to 10 mA. The output connector is a 2-pin MIL-C-5015 style, and it includes calibration data as part of the supplied accessories. Engineers considering the 797E should note its suitability for applications requiring intrinsic safety in potentially explosive environments, along with its robust performance specifications.

Suppliers

Company
Product
Description
Supplier Links
797E Intrinsically Safe accelerometer - 797E - Wilcoxon Sensing Technologies
Frederick, MD, United States
797E Intrinsically Safe accelerometer
797E
797E Intrinsically Safe accelerometer 797E
Intrinsically Safe accelerometer, 100 mV/g sensitivity, 5% sensitivity tolerance, side exit MIL-C-5015 connector, IsoRing case isolated, FM certified for use in Class I Division 1 and Division 2 hazardous areas

Intrinsically Safe accelerometer, 100 mV/g sensitivity, 5% sensitivity tolerance, side exit MIL-C-5015 connector, IsoRing case isolated, FM certified for use in Class I Division 1 and Division 2 hazardous areas

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Accelerometers
Product Number 797E
Product Name 797E Intrinsically Safe accelerometer
Sensor Technology Piezoelectric
Sensor Outputs Acceleration
Features Corrosion Resistant; Intrinsically Safe; IEPE
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Miniature Accelerometer - 3145A2G - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Vibration Sensors - 1203-0200-360 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 4000 Hz
View Details