TE Connectivity Vibration Sensors 1203-0200-360

Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Anodized Aluminum Product Weight : 20 G  [.7 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±40 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 200 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : .9 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Anodized Aluminum Product Weight : 20 G  [.7 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±40 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 200 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : .9 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 1203-0200-360 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
1203-0200-360
Vibration Sensors 1203-0200-360
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Anodized Aluminum Product Weight : 20 G  [.7 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±40 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 200 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : .9 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Number of Sensing Axes : Triaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 20 G  [.7 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±40

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 200
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity (MVG) : .9

Product Type Features


  • Accelerometer Type : MEMS DC
  • Vibration Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-1000 to 0-4000

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 1203-0200-360
Product Name Vibration Sensors
Acceleration 200 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10218797-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 23207A-3539 - TE Connectivity
Specs
Acceleration 40 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20009543-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20018404-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details