Wilcoxon Sensing Technologies 793L Low frequency accelerometer 793L

Description
Low frequency (0.2 Hz) accelerometer, 500 mV/g sensitivity, ±5% tolerance, extended low frequency response, top exit MIL-C-5015 connector, case isolated
Request a Quote Datasheet
Description
Low frequency (0.2 Hz) accelerometer, 500 mV/g sensitivity, ±5% tolerance, extended low frequency response, top exit MIL-C-5015 connector, case isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
793L Low frequency accelerometer - 793L - Wilcoxon Sensing Technologies
Frederick, MD, United States
793L Low frequency accelerometer
793L
793L Low frequency accelerometer 793L
Low frequency (0.2 Hz) accelerometer, 500 mV/g sensitivity, ±5% tolerance, extended low frequency response, top exit MIL-C-5015 connector, case isolated

Low frequency (0.2 Hz) accelerometer, 500 mV/g sensitivity, ±5% tolerance, extended low frequency response, top exit MIL-C-5015 connector, case isolated

Supplier's Site Datasheet
Accelerometers - 2053-793L-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-793L-ND
Accelerometers 2053-793L-ND
Accelerometer X Axis ±10g 0.2Hz ~ 2.3kHz

Accelerometer X Axis ±10g 0.2Hz ~ 2.3kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 793L 2053-793L-ND
Product Name 793L Low frequency accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 10 g 10 g
Frequency Range 0.2000 to 2300 Hz 0.2000 to 2300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details