Wilcoxon Sensing Technologies 787T-IS Intrinsically Safe certified accelerometer and temperature sensor 787T-IS

Description
Intrinsically Safe certified accelerometer and temperature sensor; general purpose accelerometer, sensitivity 100 mV/g; temperature sensor, sensitivity 10 mV/C; low profile with side exit, 3-pin MIL-C-5015-style connector; case isolated
Datasheet
Description
Intrinsically Safe certified accelerometer and temperature sensor; general purpose accelerometer, sensitivity 100 mV/g; temperature sensor, sensitivity 10 mV/C; low profile with side exit, 3-pin MIL-C-5015-style connector; case isolated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
787T-IS Intrinsically Safe certified accelerometer and temperature sensor - 787T-IS - Wilcoxon Sensing Technologies
Frederick, MD, United States
787T-IS Intrinsically Safe certified accelerometer and temperature sensor
787T-IS
787T-IS Intrinsically Safe certified accelerometer and temperature sensor 787T-IS
Intrinsically Safe certified accelerometer and temperature sensor; general purpose accelerometer, sensitivity 100 mV/g; temperature sensor, sensitivity 10 mV/C; low profile with side exit, 3-pin MIL-C-5015-style connector; case isolated

Intrinsically Safe certified accelerometer and temperature sensor; general purpose accelerometer, sensitivity 100 mV/g; temperature sensor, sensitivity 10 mV/C; low profile with side exit, 3-pin MIL-C-5015-style connector; case isolated

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Accelerometers
Product Number 787T-IS
Product Name 787T-IS Intrinsically Safe certified accelerometer and temperature sensor
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Temperature
Features Corrosion Resistant; Intrinsically Safe; IEPE
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Accel, Top Conn, 100mV/g, no Slot - -4508-B-003- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Embedded Accelerometers - 20003749-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details