Wilcoxon Sensing Technologies 787B Low profile general purpose accelerometer 787B

Description
Low profile general purpose accelerometer, 100 mV/g sensitivity, ±10% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw
Request a Quote Datasheet
Description
Low profile general purpose accelerometer, 100 mV/g sensitivity, ±10% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
787B Low profile general purpose accelerometer - 787B - Wilcoxon Sensing Technologies
Frederick, MD, United States
787B Low profile general purpose accelerometer
787B
787B Low profile general purpose accelerometer 787B
Low profile general purpose accelerometer, 100 mV/g sensitivity, ±10% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw

Low profile general purpose accelerometer, 100 mV/g sensitivity, ±10% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw

Supplier's Site Datasheet
Accelerometers - 2053-787B-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-787B-ND
Accelerometers 2053-787B-ND
Accelerometer X Axis ±80g 0.5Hz ~ 10kHz

Accelerometer X Axis ±80g 0.5Hz ~ 10kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 787B 2053-787B-ND
Product Name 787B Low profile general purpose accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 80 g 80 g
Frequency Range 0.5000 to 10000 Hz 0.5000 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Triax Accel, 10mV/G, HT, M3 Hole - -4527--- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 20008524-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 1500 Hz
View Details