Wilcoxon Sensing Technologies 787A-M12-D2 Class I Div 2 low profile general purpose accelerometer 787A-M12-D2

Description
Class I Division 2 low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit M12 connector, case isolated, 1/4-28 captive hex head mounting screw
Request a Quote Datasheet
Description
Class I Division 2 low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit M12 connector, case isolated, 1/4-28 captive hex head mounting screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
787A-M12-D2 Class I Div 2 low profile general purpose accelerometer - 787A-M12-D2 - Wilcoxon Sensing Technologies
Frederick, MD, United States
787A-M12-D2 Class I Div 2 low profile general purpose accelerometer
787A-M12-D2
787A-M12-D2 Class I Div 2 low profile general purpose accelerometer 787A-M12-D2
Class I Division 2 low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit M12 connector, case isolated, 1/4-28 captive hex head mounting screw

Class I Division 2 low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit M12 connector, case isolated, 1/4-28 captive hex head mounting screw

Supplier's Site Datasheet
Accelerometers - 2053-787A-M12-D2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-787A-M12-D2-ND
Accelerometers 2053-787A-M12-D2-ND
Accelerometer X Axis ±80g 0.5Hz ~ 10kHz

Accelerometer X Axis ±80g 0.5Hz ~ 10kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 787A-M12-D2 2053-787A-M12-D2-ND
Product Name 787A-M12-D2 Class I Div 2 low profile general purpose accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 80 g 80 g
Frequency Range 0.5000 to 10000 Hz 0.5000 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details